The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG911P-NF is ideally suited for 900 MHz ISM bands. This 11 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 27.6 inches long, the N-female HG911P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG911P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 11 dBi HG911P-NF is in stock and ready to ship the same day.
Features
Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom
11 dBi gain
Powder-coated black for corrosion, fade, and ice-build up resistance
Can be installed for either vertical or horizontal polarization
Comes with 36” LMR400 pigtails with N-type Female connectors
Application
900MHz Cellular and GSM
900MHz ISM Band & Wireless LAN systems
Point to multipoint & Non Line of Sight
(NLOS) applications
RFID & SCADA
LPWAN, LoRA, IoT, M2M
The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG911P-NF is ideally suited for 900 MHz ISM bands. This 11 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 27.6 inches long, the N-female HG911P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG911P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 11 dBi HG911P-NF is in stock and ready to ship the same day.
Features
- Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom
- 11 dBi gain
- Powder-coated black for corrosion, fade, and ice-build up resistance
- Can be installed for either vertical or horizontal polarization
- Comes with 36” LMR400 pigtails with N-type Female connectors
Application
- 900MHz Cellular and GSM
- 900MHz ISM Band & Wireless LAN systems
- Point to multipoint & Non Line of Sight
- (NLOS) applications
- RFID & SCADA
- LPWAN, LoRA, IoT, M2M