XP Power Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty | |
| • 1500 Watt • 56 V Power Over Ethernet Compatible Model • High Power Density 18 W/in3 • Up to 6 kW in 1U (Rack Available) • AC OK, DC... | |
| • 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail... | |
| • 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty | |
| • 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year... | |
| • 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby... | |
| • 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty | |
| • 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • | |
| • 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • | |
| • 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty... | |
| • Compact Size - High Power Density • Rugged Design for Defense Applications • Universal Input • Wide Operating Temperature • MIL-STD-461E • Convection-cooled • Manufactured in the USA | |
| • Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified... | |
| • High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled... | |
| 1500 W medical power supply | |
| 1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from... | |
| FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3... | |
| HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty | |
| Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty | |
| Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° | |
| HCP1000 Series 1000 Watts. High Efficiency up to 90%. 1U Profile, High Power Density 11.1 W/in3. Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty. | |
| HCP1000 Series High Efficiency up to 90% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty | |
| HCP1500 Series 1500 Watt. High Efficiency up to 90%. High Power Density. Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty. | |
| HCP650 Series 650 Watts. High Efficiency up to 91%. 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty. | |
| HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty | |
| HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls... | |
| HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals... | |
| The EML30 is a series of open frame and encapsulated AC-DC single output power supplies designed for medical applications. The series provides a number of flexible mechanical options including PCB... | |
| The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and... |
| << Prev | Next >> |