XP Power HCP3000 Series DC Power Supply HCP3000PS27

Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet
Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP3000 Series DC Power Supply - HCP3000PS27 - XP Power
Sunnyvale, CA, USA
HCP3000 Series DC Power Supply
HCP3000PS27
HCP3000 Series DC Power Supply HCP3000PS27
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty

HCP3000 Series

• 3000 Watt
• High Efficiency up to 90%
• High Power Density
• Programmable Output Voltage (30%
• Programmable Output Current (40%
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP3000PS27
Product Name HCP3000 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 27.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1236696 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details