XP Power AC DC Converters FCS40US48

Description
Open Frame AC DC Converters 1 Output 48V 830mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 830mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4687-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4687-ND
AC DC Converters 1470-4687-ND
Open Frame AC DC Converters 1 Output 48V 830mA 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 830mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.83A; Power Supply Approvals Xp Power - 69AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.83A; Power Supply Approvals Xp Power
69AC3267
Power Supply, Ac-Dc, 48V, 0.83A; Power Supply Approvals Xp Power 69AC3267
POWER SUPPLY, AC-DC, 48V, 0.83A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.83A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4687-ND 69AC3267
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.83A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers