XP Power AC DC Converters LCW150PS48

Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW150PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW150PS48-ND
AC DC Converters 1470-LCW150PS48-ND
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Xp Power - 64AJ2128 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Xp Power
64AJ2128
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Xp Power 64AJ2128
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 3.2A Rohs Compliant Xp Power - 66AJ7292 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.2A Rohs Compliant Xp Power
66AJ7292
Power Supply, Ac-Dc, 48V, 3.2A Rohs Compliant Xp Power 66AJ7292
POWER SUPPLY, AC-DC, 48V, 3.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW150PS48-ND 64AJ2128 66AJ7292
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 48V, 3.2A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details