XP Power AC DC Converters LCW320PS24

Description
Enclosed AC DC Converters 1 Output 24V 13.4A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 13.4A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW320PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW320PS24-ND
AC DC Converters 1470-LCW320PS24-ND
Enclosed AC DC Converters 1 Output 24V 13.4A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 13.4A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 13.4A; Power Supply Approvals Xp Power - 64AJ2143 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.4A; Power Supply Approvals Xp Power
64AJ2143
Power Supply, Ac-Dc, 24V, 13.4A; Power Supply Approvals Xp Power 64AJ2143
POWER SUPPLY, AC-DC, 24V, 13.4A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 13.4A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 13.4A Rohs Compliant Xp Power - 66AJ7307 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.4A Rohs Compliant Xp Power
66AJ7307
Power Supply, Ac-Dc, 24V, 13.4A Rohs Compliant Xp Power 66AJ7307
POWER SUPPLY, AC-DC, 24V, 13.4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 13.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW320PS24-ND 64AJ2143 66AJ7307
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 13.4A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 13.4A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details