XP Power AC DC Converters FCB100US24

Description
Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-FCB100US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-FCB100US24-ND
AC DC Converters 1470-FCB100US24-ND
Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Xp Power - 25AK0583 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Xp Power
25AK0583
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Xp Power 25AK0583
POWER SUPPLY, AC-DC, 24V, 4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 4A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Xp Power - 24AK1755 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Xp Power
24AK1755
Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Xp Power 24AK1755
POWER SUPPLY, AC-DC, 24V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-FCB100US24-ND 25AK0583 24AK1755
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Xp Power Power Supply, Ac-Dc, 24V, 4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - QRD40-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details