XP Power AC DC Converters LCS50US24

Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS50US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS50US24-ND
AC DC Converters 1470-LCS50US24-ND
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.2A Rohs Compliant Xp Power - 25AJ1009 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.2A Rohs Compliant Xp Power
25AJ1009
Power Supply, Ac-Dc, 24V, 2.2A Rohs Compliant Xp Power 25AJ1009
POWER SUPPLY, AC-DC, 24V, 2.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 2.2A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Xp Power - 19AJ5883 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Xp Power
19AJ5883
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Xp Power 19AJ5883
POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:53W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:53W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCS50US24-ND 25AJ1009 19AJ5883
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.2A Rohs Compliant Xp Power Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details