XP Power HDS3000 Series AC-DC Power Supply HDS3000PS36

Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet
Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS3000 Series AC-DC Power Supply - HDS3000PS36 - XP Power
Sunnyvale, CA, USA
HDS3000 Series AC-DC Power Supply
HDS3000PS36
HDS3000 Series AC-DC Power Supply HDS3000PS36
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty

• 3000 Watts
• High Efficiency up to 93%
• High Power Density
• Programmable Output Voltage (0 105%)
• Programmable Output Current (0 105%)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2684-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2684-ND
AC DC Converters 1470-2684-ND
Enclosed AC DC Converters 1 Output 36V 83.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 83.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 36V, 83.5A, 3Kw; Power Supply Approvals Xp Power - 82X2296 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 36V, 83.5A, 3Kw; Power Supply Approvals Xp Power
82X2296
Ac/dc Converter, 1 O/p, 36V, 83.5A, 3Kw; Power Supply Approvals Xp Power 82X2296
AC/DC CONVERTER, 1 O/P, 36V, 83.5A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:36V; Output Current - Output 1:83.5A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 36V, 83.5A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:36V; Output Current - Output 1:83.5A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS3000PS36 1470-2684-ND 82X2296
Product Name HDS3000 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 36V, 83.5A, 3Kw; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details