XP Power AC DC Converters EML30US15-S

Description
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2731-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2731-ND
AC DC Converters 1470-2731-ND
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A Rohs Compliant Xp Power - 94X0638 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A Rohs Compliant Xp Power
94X0638
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A Rohs Compliant Xp Power 94X0638
AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power - 38Y7413 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power
38Y7413
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power 38Y7413
POWER SUPPLY, AC-DC, MEDICAL, 15V, 2A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 2A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2731-ND 94X0638 38Y7413
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 15 V, 2 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts ? to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products