XP Power JPS Series DC Power Supply JPS130PS12-M

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PS12-M - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PS12-M
JPS Series DC Power Supply JPS130PS12-M
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - JPS130PS12-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
JPS130PS12-M-ND
AC DC Converters JPS130PS12-M-ND
Open Frame AC DC Converters 1 Output 12V 9A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 9A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 9A; Power Supply Approvals Xp Power - 51M8827 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 9A; Power Supply Approvals Xp Power
51M8827
Power Supply, Ac-Dc, Medical, 12V, 9A; Power Supply Approvals Xp Power 51M8827
POWER SUPPLY, AC-DC, MEDICAL, 12V, 9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:9A; Output Voltage - Output 2:-; External Depth:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:9A; Output Voltage - Output 2:-; External Depth:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JPS130PS12-M JPS130PS12-M-ND 51M8827
Product Name JPS Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 9A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details