The Ac-Dc Converter from XP Power, part number 53R1420, is an open frame power supply designed to deliver 60W of output power with four outputs. It operates within a universal input voltage range of 85V AC to 264V AC and is suitable for applications requiring forced cooling, rated at 165W with 12 CFM airflow. The converter features a wide operating temperature range from -25 °C to +70 °C, with derating above 50 °C. It includes built-in overvoltage, overload, and short circuit protection, ensuring reliability in various conditions. The product complies with EN61000-3-2 and EN55022 Level B EMI/EMC standards, making it suitable for environments with strict electromagnetic compatibility requirements. The converter is also RoHS compliant, although it does not specify additional certifications.
AC-DC CONVERTER, OPEN FRAME, 4O/P, 60W, 3.3A, 16V; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):165W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 53R1420 |
| Product Name | Ac-Dc Converter, Open Frame, 4O/p, 60W, 3.3A, 16V; Power Supply Approvals Xp Power |
| Type | DC Power Supply; AC/DC Converter |