XP Power Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
• 150 Watts • Medical Approvals • 3.2” x 5” Footprint • Fits 1U Applications • High Efficiency • 3 Year Warranty
• 175 Watts • 200 W Peak Rating • Up to 120 W Convection Cooled • Industrial & Medical Approvals • Low Leakage Current • Class I & II Applications...
• 3.2” x 5” Footprint • Fits 1U Applications • Low Leakage Current Option • Up to 600 W Peak Power • Single & Dual Outputs • Top Fan &
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year...
• 650 Watt • Top Fan & ‘U’ Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3...
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share...
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share...
• Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified...
• High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • Fan Fail & Power Good Signals • Fits...
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option •
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote...
SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option...
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit...

<< Prev Next >>