XP Power AC DC Converters LCW150PS12

Description
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW150PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW150PS12-ND
AC DC Converters 1470-LCW150PS12-ND
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Xp Power - 64AJ2125 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Xp Power
64AJ2125
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Xp Power 64AJ2125
POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Xp Power - 66AJ7289 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Xp Power
66AJ7289
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Xp Power 66AJ7289
POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW150PS12-ND 64AJ2125 66AJ7289
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DLM40-15 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details