XP Power AC DC Converters GCS180PS24-C

Description
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - GCS180PS24-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
GCS180PS24-C-ND
AC DC Converters GCS180PS24-C-ND
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 6.3A; No. Of Outputs Xp Power - 18AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 6.3A; No. Of Outputs Xp Power
18AC7359
Power Supply, Medical, Ac-Dc, 24V, 6.3A; No. Of Outputs Xp Power 18AC7359
POWER SUPPLY, MEDICAL, AC-DC, 24V, 6.3A; No. of Outputs:1Outputs; Output Power Max:187W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 6.3A; No. of Outputs:1Outputs; Output Power Max:187W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site
Ac/dc Converter, 1 O/p, 24V, 6.3A, 187W; Power Supply Approvals Xp Power - 33X1123 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 6.3A, 187W; Power Supply Approvals Xp Power
33X1123
Ac/dc Converter, 1 O/p, 24V, 6.3A, 187W; Power Supply Approvals Xp Power 33X1123
AC/DC CONVERTER, 1 O/P, 24V, 6.3A, 187W; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:187W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 6.3A, 187W; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:187W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS180PS24-C-ND 18AC7359 33X1123
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 6.3A; No. Of Outputs Xp Power Ac/dc Converter, 1 O/p, 24V, 6.3A, 187W; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
AC/DC Adapters - 1242188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details