XP Power AC DC Converters EML30US36-S

Description
Enclosed AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2739-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2739-ND
AC DC Converters 1470-2739-ND
Enclosed AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power - 38Y7421 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power
38Y7421
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power 38Y7421
POWER SUPPLY, AC-DC, MEDICAL, 36V, 0.83A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:36V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 0.83A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:36V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2739-ND 38Y7421
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCS8-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details