XP Power Ac-Dc Converter, Enclosed, 1 O/p, 250W, 13.5A, 15V; Power Supply Approvals Xp Power JPS250PS15

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 13.5A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:15V; Output Current - Output 1:13.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 13.5A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:15V; Output Current - Output 1:13.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 13.5A, 15V; Power Supply Approvals Xp Power - 71J0142 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 13.5A, 15V; Power Supply Approvals Xp Power
71J0142
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 13.5A, 15V; Power Supply Approvals Xp Power 71J0142
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 13.5A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:15V; Output Current - Output 1:13.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 13.5A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:15V; Output Current - Output 1:13.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71J0142
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 250W, 13.5A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227759 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details