XP Power AC DC Converters FCS40US24

Description
Open Frame AC DC Converters 1 Output 24V 1.67A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.67A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4685-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4685-ND
AC DC Converters 1470-4685-ND
Open Frame AC DC Converters 1 Output 24V 1.67A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 110187718 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
110187718
Power Supply/Voltage Converter PC Board Mount 110187718
POWER SUPPLY, AC-DC, 24V, 1.67A; POWER SUPPLY APPROVALS:ITE, HOUSEHOLD & MEDICAL; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (FORCED COOLING):-; POWER RATING (CONVECTION COOLING):40W; INPUT VOLTAGE VAC:80V AC TO 264V AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, 24V, 1.67A; POWER SUPPLY APPROVALS:ITE, HOUSEHOLD & MEDICAL; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (FORCED COOLING):-; POWER RATING (CONVECTION COOLING):40W; INPUT VOLTAGE VAC:80V AC TO 264V AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power - 69AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power
69AC3265
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power 69AC3265
POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Xp Power - 68AC5097 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Xp Power
68AC5097
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Xp Power 68AC5097
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4685-ND 110187718 69AC3265 68AC5097
Product Name AC DC Converters Power Supply/Voltage Converter PC Board Mount Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details