XP Power AC DC Converters EPL150PS36

Description
Open Frame AC DC Converters 1 Output 36V 2.78A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 2.78A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4543-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4543-ND
AC DC Converters 1470-4543-ND
Open Frame AC DC Converters 1 Output 36V 2.78A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 2.78A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 36V, 2.78A; Power Supply Approvals Xp Power - 49AC1684 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 36V, 2.78A; Power Supply Approvals Xp Power
49AC1684
Power Supply, Medical, Ac-Dc, 36V, 2.78A; Power Supply Approvals Xp Power 49AC1684
POWER SUPPLY, MEDICAL, AC-DC, 36V, 2.78A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 36V, 2.78A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4543-ND 49AC1684
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 36V, 2.78A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC Source - 121B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details