XP Power AC DC Converters EML30US12-P

Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2726-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2726-ND
AC DC Converters 1470-2726-ND
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 2.5A; Power Supply Approvals Xp Power - 38Y7408 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 2.5A; Power Supply Approvals Xp Power
38Y7408
Power Supply, Ac-Dc, Medical, 12V, 2.5A; Power Supply Approvals Xp Power 38Y7408
POWER SUPPLY, AC-DC, MEDICAL, 12V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant Xp Power - 94X0633 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant Xp Power
94X0633
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant Xp Power 94X0633
AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2726-ND 38Y7408 94X0633
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 2.5A; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details