XP Power AC DC Converters LCS75US36

Description
Enclosed AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS75US36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS75US36-ND
AC DC Converters 1470-LCS75US36-ND
Enclosed AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Xp Power - 19AJ5890 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Xp Power
19AJ5890
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Xp Power 19AJ5890
POWER SUPPLY, AC-DC, 36V, 2.1A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:76W; Output Voltage - Output 1:36V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.1A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:76W; Output Voltage - Output 1:36V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCS75US36-ND 19AJ5890
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details