The LCW100US48 is a convection-cooled AC-DC power supply with a nominal output voltage of 48V and a maximum output current of 2.3A, providing a total output power of 100W. It operates within an input voltage range of 85-305VAC and features an efficiency of up to 90%. The power supply includes protections against short circuits, overvoltage, and overload conditions, ensuring reliable operation in various applications. This model allows for output voltage adjustment within ±10% and has a low standby power consumption. It is suitable for a wide range of applications, including industrial electronics, smart home systems, and security installations. The operating temperature range is -30°C to +70°C, making it versatile for different environments. The unit is compliant with multiple safety standards, including UL62368-1 and EN62368-1, and is RoHS compliant. With a compact design measuring 129.0 x 97.0 x 30.0mm, it is designed for easy integration into various systems. The power supply also offers an optional conformal coating for enhanced environmental protection.
Enclosed AC DC Converters 1 Output 48V 2.3A 85 ~ 305 VAC, 120 ~ 430 VDC Input
POWER SUPPLY, AC-DC, 48V, 2.3A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-LCW100US48-ND | 64AJ2118 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 48V, 2.3A; Power Supply Approvals Xp Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| AC Input Voltage | 85.0 to 305.0 volts | |
| DC Input Voltage | 120.0 to 430.0 volts | |
| Regulatory Compliance | RoHS Compliant |