XP Power GCS150 Series AC-DC Power Supply GCS150PS48

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS150 Series AC-DC Power Supply - GCS150PS48 - XP Power
Sunnyvale, CA, USA
GCS150 Series AC-DC Power Supply
GCS150PS48
GCS150 Series AC-DC Power Supply GCS150PS48
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1328-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1328-ND
AC DC Converters 1470-1328-ND
Open Frame AC DC Converters 1 Output 48V 2.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A Rohs Compliant Xp Power - 90W0587 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A Rohs Compliant Xp Power
90W0587
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A Rohs Compliant Xp Power 90W0587
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 48V, 3.2A; Power Supply Approvals Xp Power - 85W2923 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 3.2A; Power Supply Approvals Xp Power
85W2923
Power Supply, Ac-Dc, Medical, 48V, 3.2A; Power Supply Approvals Xp Power 85W2923
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 7CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 7CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS150PS48 1470-1328-ND 90W0587 85W2923
Product Name GCS150 Series AC-DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 157 W, 48 V, 2.3 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 48V, 3.2A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature) Open Frame
Applications IT
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers