• Configurable for Fast Time to Market
• Industrial/IT & Medical Approvals
• All Outputs Isolated
• Low Profile 1U Applications
• Wide Voltage Adjustment Range
• SEMI F47 Certified
• Rugged Compact Design
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | M2R2 |
| Product Name | LP-MD Series DC Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Power Factor Correction |
| Operating Temperature | 0 to 70 C (32 to 158 F) |