XP Power GSP500 Series AC-DC Power Supply GSP500PS48-EF

Description
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty
Request a Quote Datasheet
Description
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSP500 Series AC-DC Power Supply - GSP500PS48-EF - XP Power
Sunnyvale, CA, USA
GSP500 Series AC-DC Power Supply
GSP500PS48-EF
GSP500 Series AC-DC Power Supply GSP500PS48-EF
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty

• 500 Watts
• Convection/Forced cooled Ratings
• Universal 80 264 VAC Input
• IT & Medical Safety Approvals
• < 0.5 W Standby Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2747-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2747-ND
AC DC Converters 1470-2747-ND
Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 10.5A; Power Supply Approvals Xp Power - 03Y0203 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 10.5A; Power Supply Approvals Xp Power
03Y0203
Power Supply, Ac-Dc, Medical, 48V, 10.5A; Power Supply Approvals Xp Power 03Y0203
POWER SUPPLY, AC-DC, MEDICAL, 48V, 10.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 10.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A Rohs Compliant Xp Power - 94X0666 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A Rohs Compliant Xp Power
94X0666
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A Rohs Compliant Xp Power 94X0666
AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GSP500PS48-EF 1470-2747-ND 03Y0203 94X0666
Product Name GSP500 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 10.5A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 500 W, 48 V, 10.5 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products