XP Power AC DC Converters LCE80PS42

Description
Open Frame AC DC Converters 1 Output 42V 1.9A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 42V 1.9A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS42-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS42-ND
AC DC Converters 1470-LCE80PS42-ND
Open Frame AC DC Converters 1 Output 42V 1.9A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 42V 1.9A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 42V, 1.9A; Power Supply Approvals Xp Power - 51AH7111 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 42V, 1.9A; Power Supply Approvals Xp Power
51AH7111
Power Supply, Ac-Dc, 42V, 1.9A; Power Supply Approvals Xp Power 51AH7111
POWER SUPPLY, AC-DC, 42V, 1.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 42V, 1.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCE80PS42-ND 51AH7111
Product Name AC DC Converters Power Supply, Ac-Dc, 42V, 1.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - SRL10-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 250 watts
View Details