XP Power LCL150 Series DC Power Supply LCL150PS24

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL150 Series DC Power Supply - LCL150PS24 - XP Power
Sunnyvale, CA, USA
LCL150 Series DC Power Supply
LCL150PS24
LCL150 Series DC Power Supply LCL150PS24
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2140-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2140-ND
AC DC Converters 1470-2140-ND
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Xp Power - 52R2908 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Xp Power
52R2908
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Xp Power 52R2908
AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LCL150PS24 1470-2140-ND 52R2908
Product Name LCL150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
DIN Rail Power Supplies - 7894039 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details