XP Power AC DC Converters LCS50US15

Description
Enclosed AC DC Converters 1 Output 15V 3.4A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 3.4A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS50US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS50US15-ND
AC DC Converters 1470-LCS50US15-ND
Enclosed AC DC Converters 1 Output 15V 3.4A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 15V 3.4A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Xp Power - 19AJ5882 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Xp Power
19AJ5882
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Xp Power 19AJ5882
POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCS50US15-ND 19AJ5882
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - Q645-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details