• 500 Watts
• Convection/Forced cooled Ratings
• Universal 80 264 VAC Input
• IT & Medical Safety Approvals
• < 0.5 W Standby Power
• 3 Year Warranty
Enclosed AC DC Converters 1 Output 12V 42A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 12V, 42A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GSP500PS12-EF | 1470-2745-ND | 03Y0201 |
| Product Name | GSP500 Series AC-DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 12V, 42A; Power Supply Approvals Xp Power |
| Type | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |