XP Power HPU1K5 Series DC Power Supply HPU1K5PS48

Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet
Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5 Series DC Power Supply - HPU1K5PS48 - XP Power
Sunnyvale, CA, USA
HPU1K5 Series DC Power Supply
HPU1K5PS48
HPU1K5 Series DC Power Supply HPU1K5PS48
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty

• 1500 Watts
• Low Profile Industrial Supply
• Variable Fan Speed To Reduce Audible Noise
• AC OK, DC OK, Inhibit & 5 V Standby Supply
• Fan Fail &ˆOvertemperature Signals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1338-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1338-ND
AC DC Converters 1470-1338-ND
Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply - 25484877 - Radwell International
Willingboro, NJ, United States
Power Supply
25484877
Power Supply 25484877
POWER SUPPLY, AC-DC, 1.5 KW MAX, 1500 WATT, 85-264 VAC, 48 VDC OUTPUT, 90% EFFICIENCY, 47-63 HZ INPUT FREQUENCY, ROHS COMPLIANT, CHASSIS MOUNT, ENCLOSED STYLE. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, 1.5 KW MAX, 1500 WATT, 85-264 VAC, 48 VDC OUTPUT, 90% EFFICIENCY, 47-63 HZ INPUT FREQUENCY, ROHS COMPLIANT, CHASSIS MOUNT, ENCLOSED STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS48 1470-1338-ND 25484877
Product Name HPU1K5 Series DC Power Supply AC DC Converters Power Supply
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details