XP Power FCM400 Series DC Power Supply FCM400PS24

Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote
Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XP Power FCM Series power supply is a medical-grade AC-DC unit with an output voltage of 24V and a maximum output current of 16.6A, providing a total output power of 400W. It operates with an input voltage range of 80-275 VAC and a frequency of 47-63 Hz. The power supply features a high efficiency of 85% and includes protections for overvoltage, overtemperature, overload, and short circuit. It has a hold-up time of 20 ms and a ripple and noise specification of 1% peak-to-peak at 20 MHz bandwidth. The unit is designed for forced cooling with an integral fan and can operate in temperatures ranging from -10 °C to +70 °C, with derating above 50 °C. It meets various safety and EMC standards, making it suitable for medical applications. The product includes a remote on/off feature and has a three-year warranty.

Datasheet Summary
Powered by GS/AI

The XP Power FCM Series power supply is a medical-grade AC-DC unit with an output voltage of 24V and a maximum output current of 16.6A, providing a total output power of 400W. It operates with an input voltage range of 80-275 VAC and a frequency of 47-63 Hz. The power supply features a high efficiency of 85% and includes protections for overvoltage, overtemperature, overload, and short circuit. It has a hold-up time of 20 ms and a ripple and noise specification of 1% peak-to-peak at 20 MHz bandwidth. The unit is designed for forced cooling with an integral fan and can operate in temperatures ranging from -10 °C to +70 °C, with derating above 50 °C. It meets various safety and EMC standards, making it suitable for medical applications. The product includes a remote on/off feature and has a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
FCM400 Series DC Power Supply - FCM400PS24 - XP Power
Sunnyvale, CA, USA
FCM400 Series DC Power Supply
FCM400PS24
FCM400 Series DC Power Supply FCM400PS24
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty

FCM400 Series

• 400 W Continuous, 600 W Peak
• IT and Medical Approvals
• 80 V - 275 VAC Operation
• Screw Terminals
• AC OK and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1317-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1317-ND
AC DC Converters 1470-1317-ND
Enclosed AC DC Converters 1 Output 24V 16.6A 80 ~ 275 VAC Input

Enclosed AC DC Converters 1 Output 24V 16.6A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 16.6A; Power Supply Approvals Xp Power - 67R9648 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 16.6A; Power Supply Approvals Xp Power
67R9648
Power Supply, Ac-Dc, Medical, 24V, 16.6A; Power Supply Approvals Xp Power 67R9648
POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.6A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.6A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A Rohs Compliant Xp Power - 78R4578 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A Rohs Compliant Xp Power
78R4578
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A Rohs Compliant Xp Power 78R4578
AC/DC Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number FCM400PS24 1470-1317-ND 67R9648 78R4578
Product Name FCM400 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 16.6A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 24 V, 16.6 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers