XP Power HPU1K5 Series DC Power Supply HPU1K5PS12

Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet
Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5 Series DC Power Supply - HPU1K5PS12 - XP Power
Sunnyvale, CA, USA
HPU1K5 Series DC Power Supply
HPU1K5PS12
HPU1K5 Series DC Power Supply HPU1K5PS12
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty

• 1500 Watts
• Low Profile Industrial Supply
• Variable Fan Speed To Reduce Audible Noise
• AC OK, DC OK, Inhibit & 5 V Standby Supply
• Fan Fail &ˆOvertemperature Signals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1334-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1334-ND
AC DC Converters 1470-1334-ND
Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power - 41R3837 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power
41R3837
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power 41R3837
POWER SUPPLY, AC-DC, MEDICAL, 12V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Height:43.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Height:43.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS12 1470-1334-ND 41R3837
Product Name HPU1K5 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details