XP Power AC DC Converters FCB100US36

Description
Open Frame AC DC Converters 1 Output 36V 2.8A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 2.8A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-FCB100US36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-FCB100US36-ND
AC DC Converters 1470-FCB100US36-ND
Open Frame AC DC Converters 1 Output 36V 2.8A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 2.8A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 2.6A; Power Supply Approvals Xp Power - 24AK1756 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.6A; Power Supply Approvals Xp Power
24AK1756
Power Supply, Ac-Dc, 36V, 2.6A; Power Supply Approvals Xp Power 24AK1756
POWER SUPPLY, AC-DC, 36V, 2.6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 36V, 2.6A Rohs Compliant Xp Power - 25AK0584 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.6A Rohs Compliant Xp Power
25AK0584
Power Supply, Ac-Dc, 36V, 2.6A Rohs Compliant Xp Power 25AK0584
POWER SUPPLY, AC-DC, 36V, 2.6A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 36V, 2.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-FCB100US36-ND 24AK1756 25AK0584
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 2.6A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 36V, 2.6A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details