XP Power LP-MD Series DC Power Supply M5U6

Description
• Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified • Rugged Compact Design
Datasheet
Description
• Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified • Rugged Compact Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP-MD Series DC Power Supply - M5U6 - XP Power
Sunnyvale, CA, USA
LP-MD Series DC Power Supply
M5U6
LP-MD Series DC Power Supply M5U6
• Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified • Rugged Compact Design

• Configurable for Fast Time to Market
• Industrial/IT & Medical Approvals
• All Outputs Isolated
• Low Profile 1U Applications
• Wide Voltage Adjustment Range
• SEMI F47 Certified
• Rugged Compact Design

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number M5U6
Product Name LP-MD Series DC Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details