XP Power HHP650 Series AC-DC Power Supply HHP650PS15

Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet
Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HHP650 Series AC-DC Power Supply - HHP650PS15 - XP Power
Sunnyvale, CA, USA
HHP650 Series AC-DC Power Supply
HHP650PS15
HHP650 Series AC-DC Power Supply HHP650PS15
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty

• 650/780 Watts
• 85 V - 305 VAC Input
• MIL-STD-810F Shock & Vibration
• SEMI F47 Compliant
• 6 kV Surge Rating - IEEEStdC62.41
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2749-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2749-ND
AC DC Converters 1470-2749-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 15V 40A 85 ~ 305 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 15V 40A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 40A; Power Supply Approvals Xp Power - 03Y0205 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 40A; Power Supply Approvals Xp Power
03Y0205
Power Supply, Ac-Dc, 15V, 40A; Power Supply Approvals Xp Power 03Y0205
POWER SUPPLY, AC-DC, 15V, 40A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 40A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HHP650PS15 1470-2749-ND 03Y0205
Product Name HHP650 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 15V, 40A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Overtemperature Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details