The GCS Series AC-DC power supply from XP Power is designed for medical applications, providing a fixed output of 48V at 3.7A, with a maximum output power of 85W. It operates within a universal input voltage range of 85 to 264 VAC and is compliant with IT and medical safety standards, making it suitable for Class I and Class II applications. The power supply features a low standby power consumption of less than 0.5W and operates efficiently across a wide temperature range of -40°C to +70°C. This model includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. It also has a low earth leakage current, which is critical for medical devices. The compact dimensions of 5.00 x 3.00 x 1.42 inches make it suitable for various applications, including 1U rack-mounted systems. The GCS Series is backed by a three-year warranty, indicating a commitment to quality and reliability.
Features
Open Frame AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:3.7A; No. of Outputs:1 RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 48 V, 3.7 A RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GCS180PS48 | 1470-1333-ND | 85W2928 | 20X0094 |
| Product Name | GCS180 Series AC-DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 48V, 3.7A; Power Supply Approvals Xp Power | Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 48 V, 3.7 A Rohs Compliant Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Circuit Board Assembly (optional feature) | Open Frame | ||
| Applications | IT | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |