XP Power AC DC Converters HPT5K0TS048

Description
Enclosed AC DC Converters 1 Output 48V 104A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 104A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS048-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS048-ND
AC DC Converters 1470-HPT5K0TS048-ND
Enclosed AC DC Converters 1 Output 48V 104A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 48V 104A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 104A; Power Supply Approvals Xp Power - 76AH2139 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 104A; Power Supply Approvals Xp Power
76AH2139
Power Supply, Ac-Dc, 48V, 104A; Power Supply Approvals Xp Power 76AH2139
POWER SUPPLY, AC-DC, 48V, 104A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:48V; Output Current - Output 1:104A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 104A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:48V; Output Current - Output 1:104A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 104A Rohs Compliant Xp Power - 83AH7990 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 104A Rohs Compliant Xp Power
83AH7990
Power Supply, Ac-Dc, 48V, 104A Rohs Compliant Xp Power 83AH7990
POWER SUPPLY, AC-DC, 48V, 104A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 104A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPT5K0TS048-ND 76AH2139 83AH7990
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 104A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 48V, 104A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details