XP Power JPS Series DC Power Supply JPS130PT30

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PT30 - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PT30
JPS Series DC Power Supply JPS130PT30
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 12V, 5V, 3.3V; Power Supply Approvals Xp Power - 72K8678 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 12V, 5V, 3.3V; Power Supply Approvals Xp Power
72K8678
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 12V, 5V, 3.3V; Power Supply Approvals Xp Power 72K8678
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 130W, 12V, 5V, 3.3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 130W, 12V, 5V, 3.3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JPS130PT30 72K8678
Product Name JPS Series DC Power Supply Ac-Dc Converter, Open Frame, 3 O/p, 130W, 12V, 5V, 3.3V; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details