XP Power AC DC Converters EML30US48-S

Description
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2743-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2743-ND
AC DC Converters 1470-2743-ND
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power - 38Y7425 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
38Y7425
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power 38Y7425
POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2743-ND 38Y7425
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details