XP Power AC DC Converters HPT5K0TS060-L

Description
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS060-L-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS060-L-ND
AC DC Converters 1470-HPT5K0TS060-L-ND
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power - 81AH8466 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power
81AH8466
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power 81AH8466
POWER SUPPLY, AC-DC, 60V, 83.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:60V; Output Current - Output 1:83.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 60V, 83.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:60V; Output Current - Output 1:83.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power - 83AH7991 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power
83AH7991
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power 83AH7991
POWER SUPPLY, AC-DC, 60V, 83.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 60V, 83.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPT5K0TS060-L-ND 81AH8466 83AH7991
Product Name AC DC Converters Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details