XP Power AC DC Converters LCW100US24

Description
Enclosed AC DC Converters 1 Output 24V 4.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW100US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW100US24-ND
AC DC Converters 1470-LCW100US24-ND
Enclosed AC DC Converters 1 Output 24V 4.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 4.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Xp Power - 64AJ2116 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Xp Power
64AJ2116
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Xp Power 64AJ2116
POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 4.5A Rohs Compliant Xp Power - 66AJ7280 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.5A Rohs Compliant Xp Power
66AJ7280
Power Supply, Ac-Dc, 24V, 4.5A Rohs Compliant Xp Power 66AJ7280
POWER SUPPLY, AC-DC, 24V, 4.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 4.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW100US24-ND 64AJ2116 66AJ7280
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 4.5A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details