The GCS250PS24 is a single output AC-DC power supply from the GCS Series by XP Power, designed to deliver 24 VDC with a maximum output current of 10.4 A, providing a total output power of 257 W. It operates efficiently across a wide input voltage range of 85 to 264 VAC and is suitable for both convection and forced cooling applications. The unit features a high efficiency of up to 94%, minimizing heat generation and ensuring compliance with environmental regulations. This power supply is approved for IT and medical applications, meeting Class I and II safety standards. It operates within a temperature range of -40 °C to +70 °C, making it versatile for various environments. The GCS250PS24 includes protections against overvoltage, overload, and short circuits, enhancing reliability in critical applications. Additionally, it has a low standby power consumption of less than 0.5 W and is backed by a three-year warranty. The compact dimensions of 5.00 x 3.00 x 1.42 inches allow for easy integration into space-constrained designs.
Features
Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC Input
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 24 V, 10.4 A RoHS Compliant: Yes
AC/DC CONVERTER, 257W, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 7CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GCS250PS24 | 1470-2520-ND | 54X5194 | 47X2630 |
| Product Name | GCS250 Series AC-DC Power Supply | AC DC Converters | Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 24 V, 10.4 A Rohs Compliant Xp Power | Ac/dc Converter, 257W, 24V, 7.5A; Power Supply Approvals Xp Power |
| Type | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame (optional feature) | Open Frame | ||
| Applications | Instrumentation | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |