XP Power EPL225 Series AC-DC Power Supplies EPL225PS36

Description
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPL225 Series AC-DC Power Supplies - EPL225PS36 - XP Power
Sunnyvale, CA, USA
EPL225 Series AC-DC Power Supplies
EPL225PS36
EPL225 Series AC-DC Power Supplies EPL225PS36
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty

The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications.

Features:

  • 150W Convection / 225W Forced-cooled Ratings
  • 2” b 4” Footprint
  • Low 1.26” Profile
  • 12V Fan Output
  • High Efficiency,up to 95%
  • Medical and ITE Approvals
  • HighPower Density
  • Less than 0.5W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3021-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3021-ND
AC DC Converters 1470-3021-ND
Open Frame AC DC Converters 1 Output 36V 4.16A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 4.16A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 6.25A; Power Supply Approvals Xp Power - 46Y2214 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 6.25A; Power Supply Approvals Xp Power
46Y2214
Power Supply, Ac-Dc, Medical, 36V, 6.25A; Power Supply Approvals Xp Power 46Y2214
POWER SUPPLY, AC-DC, MEDICAL, 36V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A Rohs Compliant Xp Power - 52Y0907 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A Rohs Compliant Xp Power
52Y0907
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A Rohs Compliant Xp Power 52Y0907
AC/DC Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EPL225PS36 1470-3021-ND 46Y2214 52Y0907
Product Name EPL225 Series AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 6.25A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 225 W, 36 V, 6.25 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LH35-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 350 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details