XP Power LCL300 Series DC Power Supply LCL300PS24

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL300 Series DC Power Supply - LCL300PS24 - XP Power
Sunnyvale, CA, USA
LCL300 Series DC Power Supply
LCL300PS24
LCL300 Series DC Power Supply LCL300PS24
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2144-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2144-ND
AC DC Converters 1470-2144-ND
Enclosed AC DC Converters 1 Output 24V 13A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 13A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 310W, 13A, 24V; Power Supply Approvals Xp Power - 52R2912 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 310W, 13A, 24V; Power Supply Approvals Xp Power
52R2912
Ac-Dc Converter, Enclosed, 1 O/p, 310W, 13A, 24V; Power Supply Approvals Xp Power 52R2912
AC-DC CONVERTER, ENCLOSED, 1 O/P, 310W, 13A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:310W; Output Voltage - Output 1:24V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 310W, 13A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:310W; Output Voltage - Output 1:24V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LCL300PS24 1470-2144-ND 52R2912
Product Name LCL300 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 310W, 13A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details