XP Power LCL150 Series DC Power Supply LCL150PS12

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL150 Series DC Power Supply - LCL150PS12 - XP Power
Sunnyvale, CA, USA
LCL150 Series DC Power Supply
LCL150PS12
LCL150 Series DC Power Supply LCL150PS12
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2138-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2138-ND
AC DC Converters 1470-2138-ND
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 25471892 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
25471892
Power Supply/Voltage Converter PC Board Mount 25471892
AC/DC ENCLOSED POWER SUPPLY, INDUSTRIAL, FIXED, 85 V, 264 V, 150 W, 12 V, 12.5 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC ENCLOSED POWER SUPPLY, INDUSTRIAL, FIXED, 85 V, 264 V, 150 W, 12 V, 12.5 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power - 52R2906 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power
52R2906
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power 52R2906
AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Height:50mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power - 35R0830 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power
35R0830
Ac/dc Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power 35R0830
AC/DC Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LCL150PS12 1470-2138-ND 25471892 52R2906 35R0830
Product Name LCL150 Series DC Power Supply AC DC Converters Power Supply/Voltage Converter PC Board Mount Ac-Dc Converter, Enclosed, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details