XP Power AC DC Converters LCS100US05

Description
Enclosed AC DC Converters 1 Output 5V 18A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 18A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS100US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS100US05-ND
AC DC Converters 1470-LCS100US05-ND
Enclosed AC DC Converters 1 Output 5V 18A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 5V 18A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 18A; Power Supply Approvals Xp Power - 19AJ5870 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 18A; Power Supply Approvals Xp Power
19AJ5870
Power Supply, Ac-Dc, 5V, 18A; Power Supply Approvals Xp Power 19AJ5870
POWER SUPPLY, AC-DC, 5V, 18A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:90W; Output Voltage - Output 1:5V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 18A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:90W; Output Voltage - Output 1:5V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 18A Rohs Compliant Xp Power - 25AJ0996 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 18A Rohs Compliant Xp Power
25AJ0996
Power Supply, Ac-Dc, 5V, 18A Rohs Compliant Xp Power 25AJ0996
POWER SUPPLY, AC-DC, 5V, 18A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCS100US05-ND 19AJ5870 25AJ0996
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 18A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 5V, 18A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC Source - CW2501P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details