XP Power AC DC Converters FCS60US36

Description
Open Frame AC DC Converters 1 Output 36V 1.67A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 1.67A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4692-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4692-ND
AC DC Converters 1470-4692-ND
Open Frame AC DC Converters 1 Output 36V 1.67A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 1.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power - 69AC3272 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power
69AC3272
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power 69AC3272
POWER SUPPLY, AC-DC, 36V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 36V, 1.67A; No. Of Outputs Xp Power - 68AC5104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.67A; No. Of Outputs Xp Power
68AC5104
Power Supply, Ac-Dc, 36V, 1.67A; No. Of Outputs Xp Power 68AC5104
POWER SUPPLY, AC-DC, 36V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4692-ND 69AC3272 68AC5104
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 36V, 1.67A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - AT8000 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details