XP Power GCS250 Series AC-DC Power Supply GCS250PS12

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCS250PS12 is a single output AC-DC power supply from the GCS Series by XP Power, designed to deliver 12 VDC with a maximum output current of 16.7 A, providing a total output power of 350 W. It operates efficiently across a wide input voltage range of 85 to 264 VAC and is suitable for both convection and forced cooling applications. The unit features a high efficiency of up to 94%, which minimizes heat generation and supports compliance with environmental regulations. This power supply is approved for Class I and Class II applications, making it suitable for industrial, IT, and medical environments. It operates within a temperature range of -40 °C to +70 °C and includes features such as remote on/off capability and low earth leakage currents. The GCS250PS12 also meets EN55011/32 Level B emissions standards and has a standby power consumption of less than 0.5 W. The product is backed by a three-year warranty, ensuring reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The GCS250PS12 is a single output AC-DC power supply from the GCS Series by XP Power, designed to deliver 12 VDC with a maximum output current of 16.7 A, providing a total output power of 350 W. It operates efficiently across a wide input voltage range of 85 to 264 VAC and is suitable for both convection and forced cooling applications. The unit features a high efficiency of up to 94%, which minimizes heat generation and supports compliance with environmental regulations. This power supply is approved for Class I and Class II applications, making it suitable for industrial, IT, and medical environments. It operates within a temperature range of -40 °C to +70 °C and includes features such as remote on/off capability and low earth leakage currents. The GCS250PS12 also meets EN55011/32 Level B emissions standards and has a standby power consumption of less than 0.5 W. The product is backed by a three-year warranty, ensuring reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
GCS250 Series AC-DC Power Supply - GCS250PS12 - XP Power
Sunnyvale, CA, USA
GCS250 Series AC-DC Power Supply
GCS250PS12
GCS250 Series AC-DC Power Supply GCS250PS12
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2518-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2518-ND
AC DC Converters 1470-2518-ND
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A Rohs Compliant Xp Power - 54X5192 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A Rohs Compliant Xp Power
54X5192
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A Rohs Compliant Xp Power 54X5192
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Converter, 232W, 12V, 15A; Power Supply Approvals Xp Power - 47X2628 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 232W, 12V, 15A; Power Supply Approvals Xp Power
47X2628
Ac/dc Converter, 232W, 12V, 15A; Power Supply Approvals Xp Power 47X2628
AC/DC CONVERTER, 232W, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC/DC CONVERTER, 232W, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS250PS12 1470-2518-ND 54X5192 47X2628
Product Name GCS250 Series AC-DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 232 W, 12 V, 18.8 A Rohs Compliant Xp Power Ac/dc Converter, 232W, 12V, 15A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details