XP Power AC DC Converters LCW25US48

Description
Enclosed AC DC Converters 1 Output 48V 570mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 570mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW25US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW25US48-ND
AC DC Converters 1470-LCW25US48-ND
Enclosed AC DC Converters 1 Output 48V 570mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 48V 570mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.57A; Power Supply Approvals Xp Power - 64AJ2139 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.57A; Power Supply Approvals Xp Power
64AJ2139
Power Supply, Ac-Dc, 48V, 0.57A; Power Supply Approvals Xp Power 64AJ2139
POWER SUPPLY, AC-DC, 48V, 0.57A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:570mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.57A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:570mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 0.57A Rohs Compliant Xp Power - 66AJ7303 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.57A Rohs Compliant Xp Power
66AJ7303
Power Supply, Ac-Dc, 48V, 0.57A Rohs Compliant Xp Power 66AJ7303
POWER SUPPLY, AC-DC, 48V, 0.57A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 0.57A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW25US48-ND 64AJ2139 66AJ7303
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.57A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 48V, 0.57A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 100.0 to 430.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC Source - 351 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details