XP Power AC DC Converters EML30US24-E

Description
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2733-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2733-ND
AC DC Converters 1470-2733-ND
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power - 38Y7415 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
38Y7415
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power 38Y7415
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2733-ND 38Y7415
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, SFA Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 160.0 volts
AC Output Current 31 to 500 amps
View Details